Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y334KXBAT

Description
0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1823-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1823-1-ND
Ceramic Capacitors 720-1823-1-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1823-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1823-6-ND
Ceramic Capacitors 720-1823-6-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1823-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1823-2-ND
Ceramic Capacitors 720-1823-2-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.33uF 100V Capacitor
60-VJ1210Y334KXBAT
SMD 0.33uF 100V Capacitor 60-VJ1210Y334KXBAT
0.33uF 100V X7R 10% Ceramic Cap 1210 SMD T/R Product overview: VJ1210Y334KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210Y334KXBAT can be used for catalog matching and distributor lookup.

0.33uF 100V X7R 10% Ceramic Cap 1210 SMD T/R Product overview: VJ1210Y334KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210Y334KXBAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1210Y334KXBAT - 716963-VJ1210Y334KXBAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1210Y334KXBAT
716963-VJ1210Y334KXBAT
Ceramic Capacitors - VJ1210Y334KXBAT 716963-VJ1210Y334KXBAT
Manufacturer: Vishay Vitramon Win Source Part Number: 716963-VJ1210Y334KXB AT Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 0.33μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.067" (1.70mm) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: Vishay Vitramon
Win Source Part Number: 716963-VJ1210Y334KXBAT
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 0.33μF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.067" (1.70mm)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now
Cap, 0.33Μf, 100V, 10%, X7R, 1210; Capacitance Vishay - 62AC8709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 100V, 10%, X7R, 1210; Capacitance Vishay
62AC8709
Cap, 0.33Μf, 100V, 10%, X7R, 1210; Capacitance Vishay 62AC8709
CAP, 0.33µF, 100V, 10%, X7R, 1210; Capacitance:0.33µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 100V, 10%, X7R, 1210; Capacitance:0.33µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1823-1-ND 720-1823-6-ND 60-VJ1210Y334KXBAT 716963-VJ1210Y334KXBAT 62AC8709
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.33uF 100V Capacitor Ceramic Capacitors - VJ1210Y334KXBAT Cap, 0.33Μf, 100V, 10%, X7R, 1210; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details