Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y334KXAAT

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-2068-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2068-2-ND
Ceramic Capacitors 720-2068-2-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2068-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2068-1-ND
Ceramic Capacitors 720-2068-1-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2068-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2068-6-ND
Ceramic Capacitors 720-2068-6-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.33uF 50V Capacitor
60-VJ1210Y334KXAAT
SMD 0.33uF 50V Capacitor 60-VJ1210Y334KXAAT
Cap Ceramic 0.33uF 50V X7R 10% Pad SMD 1210 150°C T/R Product overview: VJ1210Y334KXAAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210Y334KXAAT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.33uF 50V X7R 10% Pad SMD 1210 150°C T/R Product overview: VJ1210Y334KXAAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210Y334KXAAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1210Y334KXAAT - 938681-VJ1210Y334KXAAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1210Y334KXAAT
938681-VJ1210Y334KXAAT
Ceramic Capacitors - VJ1210Y334KXAAT 938681-VJ1210Y334KXAAT
Manufacturer: Vishay Win Source Part Number: 938681-VJ1210Y334KXA AT Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: 0.33 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1210 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-2068-6, 720-2068-2, VJ1210Y334KXAAT-ND, 720-2068-1

Manufacturer: Vishay
Win Source Part Number: 938681-VJ1210Y334KXAAT
Series: VJ
Operating Temperature Range: -55°C ~ 150°C
Features: 0.33 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1210
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-2068-6, 720-2068-2, VJ1210Y334KXAAT-ND, 720-2068-1

Buy Now Datasheet
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Vishay - 48C9864 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Vishay
48C9864
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Vishay 48C9864
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1210; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1210; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-2068-2-ND 720-2068-6-ND 60-VJ1210Y334KXAAT 938681-VJ1210Y334KXAAT 48C9864
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.33uF 50V Capacitor Ceramic Capacitors - VJ1210Y334KXAAT Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details