Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y333KXCAT

Description
0.033µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1210Y333KXCAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1210Y333KXCAT-ND
Ceramic Capacitors VJ1210Y333KXCAT-ND
0.033µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.033µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.033Uf 200V, X7R, 10%, 1210; Capacitance Vishay - 07J8879 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 200V, X7R, 10%, 1210; Capacitance Vishay
07J8879
Capacitor Ceramic 0.033Uf 200V, X7R, 10%, 1210; Capacitance Vishay 07J8879
CAPACITOR CERAMIC 0.033UF 200V, X7R, 10%, 1210; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 200V, X7R, 10%, 1210; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ1210Y333KXCAT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1210Y333KXCAT
Capacitors - Ceramic Capacitors VJ1210Y333KXCAT
CAP CER 0.033UF 200V X7R 1210

CAP CER 0.033UF 200V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ1210Y333KXCAT-ND 07J8879 VJ1210Y333KXCAT
Product Name Ceramic Capacitors Capacitor Ceramic 0.033Uf 200V, X7R, 10%, 1210; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details