Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y222KXGAT5Z

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1051-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1051-1-ND
Ceramic Capacitors 720-1051-1-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1051-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1051-2-ND
Ceramic Capacitors 720-1051-2-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1051-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1051-6-ND
Ceramic Capacitors 720-1051-6-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1210, Full Reel; Capacitance Vishay - 35M7687 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1210, Full Reel; Capacitance Vishay
35M7687
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1210, Full Reel; Capacitance Vishay 35M7687
CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1210, FULL REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ HV Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1210, FULL REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ HV Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 2200 Pf, 10%, X7R, 1 Kv Rohs Compliant Vishay - 58T5232 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 2200 Pf, 10%, X7R, 1 Kv Rohs Compliant Vishay
58T5232
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 2200 Pf, 10%, X7R, 1 Kv Rohs Compliant Vishay 58T5232
SMD Multilayer Ceramic Capacitor, Arc Guardr, VJ HV Series, 2200 pF, 10%, X7R, 1 kV RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, Arc Guardr, VJ HV Series, 2200 pF, 10%, X7R, 1 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1051-1-ND 720-1051-6-ND 35M7687 58T5232
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1210, Full Reel; Capacitance Vishay Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 2200 Pf, 10%, X7R, 1 Kv Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details