Vishay Precision Group Ceramic Capacitors VJ1210Y154KXCAT

Description
0.15µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-2063-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2063-2-ND
Ceramic Capacitors 720-2063-2-ND
0.15µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.15µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2063-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2063-1-ND
Ceramic Capacitors 720-2063-1-ND
0.15µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.15µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2063-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2063-6-ND
Ceramic Capacitors 720-2063-6-ND
0.15µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.15µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.15Uf 200V, X7R, 10%, 1210; Capacitance Vishay - 07J8875 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 200V, X7R, 10%, 1210; Capacitance Vishay
07J8875
Capacitor Ceramic 0.15Uf 200V, X7R, 10%, 1210; Capacitance Vishay 07J8875
CAPACITOR CERAMIC 0.15UF 200V, X7R, 10%, 1210; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 200V, X7R, 10%, 1210; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-2063-2-ND 720-2063-6-ND 07J8875
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.15Uf 200V, X7R, 10%, 1210; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers