Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y154KXBAT

Description
0.15µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1210Y154KXBAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1210Y154KXBAT-ND
Ceramic Capacitors VJ1210Y154KXBAT-ND
0.15µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.15µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1210Y154KXBAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210Y154KXBAT
Ceramic Capacitors VJ1210Y154KXBAT
CAP CER 0.15UF 100V X7R 1210

CAP CER 0.15UF 100V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.15Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Vishay - 07J8874 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Vishay
07J8874
Capacitor Ceramic 0.15Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Vishay 07J8874
CAPACITOR CERAMIC 0.15UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.15µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.15µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1210Y154KXBAT-ND VJ1210Y154KXBAT 07J8874
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.15Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C101J1GAC - 914090-C0603C101J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details