Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y124JBCAT4X

Description
0.12µF ±5% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.12µF ±5% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1210Y124JBCAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1210Y124JBCAT4X-ND
Ceramic Capacitors VJ1210Y124JBCAT4X-ND
0.12µF ±5% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.12µF ±5% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1210Y124JBCAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210Y124JBCAT4X
Ceramic Capacitors VJ1210Y124JBCAT4X
CAP CER 0.12UF 200V X7R 1210

CAP CER 0.12UF 200V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ1210Y124JBCAT4X-ND VJ1210Y124JBCAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers