Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y122JBRAT4X

Description
1200pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1210Y122JBRAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1210Y122JBRAT4X-ND
Ceramic Capacitors VJ1210Y122JBRAT4X-ND
1200pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1200pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1210Y122JBRAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210Y122JBRAT4X
Ceramic Capacitors VJ1210Y122JBRAT4X
CAP CER 1200PF 1.5KV X7R 1210

CAP CER 1200PF 1.5KV X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ1210Y122JBRAT4X-ND VJ1210Y122JBRAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - C17CF1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details