Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y105KXAAT

Description
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1822-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1822-2-ND
Ceramic Capacitors 720-1822-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1822-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1822-1-ND
Ceramic Capacitors 720-1822-1-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1822-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1822-6-ND
Ceramic Capacitors 720-1822-6-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 1Μf, 50V, 10%, X7R, 1210; Capacitance Vishay - 62AC8707 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, 10%, X7R, 1210; Capacitance Vishay
62AC8707
Cap, 1Μf, 50V, 10%, X7R, 1210; Capacitance Vishay 62AC8707
CAP, 1µF, 50V, 10%, X7R, 1210; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 50V, 10%, X7R, 1210; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ1210Y105KXAAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210Y105KXAAT
Ceramic Capacitors VJ1210Y105KXAAT
CAP CER 1UF 50V X7R 1210

CAP CER 1UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1822-2-ND 720-1822-6-ND 62AC8707 VJ1210Y105KXAAT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Μf, 50V, 10%, X7R, 1210; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details