Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y104KXCAT

Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1821-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1821-2-ND
Ceramic Capacitors 720-1821-2-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1821-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1821-6-ND
Ceramic Capacitors 720-1821-6-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1821-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1821-1-ND
Ceramic Capacitors 720-1821-1-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1210Y104KXCAT - 902584-VJ1210Y104KXCAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1210Y104KXCAT
902584-VJ1210Y104KXCAT
Ceramic Capacitors - VJ1210Y104KXCAT 902584-VJ1210Y104KXCAT
Manufacturer: Vishay Win Source Part Number: 902584-VJ1210Y104KXC AT Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1210 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1821-6, 720-1821-2, VJ1210Y104KXCAT-ND, 720-1821-1

Manufacturer: Vishay
Win Source Part Number: 902584-VJ1210Y104KXCAT
Series: VJ
Operating Temperature Range: -55°C ~ 150°C
Features: ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1210
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-1821-6, 720-1821-2, VJ1210Y104KXCAT-ND, 720-1821-1

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 4997526 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
4997526
MLCCs - Multilayer Ceramic Capacitors 4997526
Vishay VJ1210Y104KXCAT

Vishay VJ1210Y104KXCAT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 4997526P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
4997526P
MLCCs - Multilayer Ceramic Capacitors 4997526P
Vishay VJ1210Y104KXCAT

Vishay VJ1210Y104KXCAT

Supplier's Site
Singapore, Singapore
0.1uF 200V Capacitor
60-VJ1210Y104KXCAT
0.1uF 200V Capacitor 60-VJ1210Y104KXCAT
Capacitor, Ceramic, Chip, General Purpose, 0.1uF, 200V, ±10%, X7R, 1210 (3225 mm), 0.067"T, -55º ~ +125ºC, 7" Reel/Plastic Tape Product overview: VJ1210Y104KXCAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210Y104KXCAT can be used for catalog matching and distributor lookup.

Capacitor, Ceramic, Chip, General Purpose, 0.1uF, 200V, ±10%, X7R, 1210 (3225 mm), 0.067"T, -55º ~ +125ºC, 7" Reel/Plastic Tape Product overview: VJ1210Y104KXCAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210Y104KXCAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1210; Capacitance Vishay - 48C9024 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1210; Capacitance Vishay
48C9024
Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1210; Capacitance Vishay 48C9024
CERAMIC CAPACITOR 0.1UF, 200V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 200V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 200V, 10%, X7R, 1210; Capacitance Vishay - 62AC8706 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 200V, 10%, X7R, 1210; Capacitance Vishay
62AC8706
Cap, 0.1Μf, 200V, 10%, X7R, 1210; Capacitance Vishay 62AC8706
CAP, 0.1µF, 200V, 10%, X7R, 1210; Capacitance:0.1µF; Voltage Rating:200V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 200V, 10%, X7R, 1210; Capacitance:0.1µF; Voltage Rating:200V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 200V, Mlcc, 1210 Rohs Compliant Vishay - 69AH3608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 200V, Mlcc, 1210 Rohs Compliant Vishay
69AH3608
Cap, 0.1Uf, 200V, Mlcc, 1210 Rohs Compliant Vishay 69AH3608
CAP, 0.1UF, 200V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 0.1UF, 200V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1821-2-ND 720-1821-6-ND 902584-VJ1210Y104KXCAT 4997526 4997526P 60-VJ1210Y104KXCAT 48C9024 62AC8706 69AH3608
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - VJ1210Y104KXCAT MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.1uF 200V Capacitor Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1210; Capacitance Vishay Cap, 0.1Μf, 200V, 10%, X7R, 1210; Capacitance Vishay Cap, 0.1Uf, 200V, Mlcc, 1210 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers