Cap Ceramic 0.1uF 100V X7R 5% Pad SMD 1210 125°C T/R Product overview: VJ1210Y104JXBTW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210Y104JXBTW1B
Manufacturer: Vishay
Win Source Part Number: 938678-VJ1210Y104JXB
Series: VJ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±5% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1210
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8532.24.0020
0.1µF ±5% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VJ1210Y104JXBTW1BC | 938678-VJ1210Y104JXBTW1BC | VJ1210Y104JXBTW1BC-ND |
| Product Name | SMD 0.1uF 100V Capacitor | Ceramic Capacitors - VJ1210Y104JXBTW1BC | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |