Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y104JXBAT

Description
CAP CER 0.10UF 100V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.10UF 100V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210Y104JXBATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y104JXBATDKR-ND
Ceramic Capacitors 720-VJ1210Y104JXBATDKR-ND
CAP CER 0.10UF 100V X7R 1210

CAP CER 0.10UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y104JXBATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y104JXBATTR-ND
Ceramic Capacitors 720-VJ1210Y104JXBATTR-ND
CAP CER 0.10UF 100V X7R 1210

CAP CER 0.10UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y104JXBATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y104JXBATCT-ND
Ceramic Capacitors 720-VJ1210Y104JXBATCT-ND
CAP CER 0.10UF 100V X7R 1210

CAP CER 0.10UF 100V X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ1210Y104JXBATDKR-ND 720-VJ1210Y104JXBATTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details