CAP CERAMIC 1NF 1KV X7R
CAP CERAMIC 1NF 1KV X7R
CAP CERAMIC 1NF 1KV X7R
Vishay VJ1210Y102KXGTW1HV
Vishay VJ1210Y102KXGTW1HV
| DigiKey | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1210Y102KXGTW1HVCT-ND | 720-VJ1210Y102KXGTW1HVDKR-ND | 298126 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |