Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y102KBGAT4X

Description
CAP CER 1000PF 1KV X7R 1210
Request a Quote Datasheet
Description
CAP CER 1000PF 1KV X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210Y102KBGAT4XDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 1KV X7R 1210

CAP CER 1000PF 1KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y102KBGAT4XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y102KBGAT4XCT-ND
Ceramic Capacitors 720-VJ1210Y102KBGAT4XCT-ND
CAP CER 1000PF 1KV X7R 1210

CAP CER 1000PF 1KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y102KBGAT4XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y102KBGAT4XTR-ND
Ceramic Capacitors 720-VJ1210Y102KBGAT4XTR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1210Y102KBGAT4X - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1210Y102KBGAT4X
Capacitors - Ceramic Capacitors VJ1210Y102KBGAT4X
CAP CER 1000PF 1KV X7R 1210

CAP CER 1000PF 1KV X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1210Y102KBGAT4XDKR-ND 720-VJ1210Y102KBGAT4XCT-ND VJ1210Y102KBGAT4X
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor SMPS Filtering, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details