Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y102KBFAT4X

Description
CAP CER 1000PF 2KV X7R 1210
Request a Quote Datasheet
Description
CAP CER 1000PF 2KV X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210Y102KBFAT4XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y102KBFAT4XCT-ND
Ceramic Capacitors 720-VJ1210Y102KBFAT4XCT-ND
CAP CER 1000PF 2KV X7R 1210

CAP CER 1000PF 2KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y102KBFAT4XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y102KBFAT4XTR-ND
Ceramic Capacitors 720-VJ1210Y102KBFAT4XTR-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y102KBFAT4XDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 2KV X7R 1210

CAP CER 1000PF 2KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - VJ1210Y102KBFAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210Y102KBFAT4X
Ceramic Capacitors VJ1210Y102KBFAT4X
CAP CER 1000PF 2KV X7R 1210

CAP CER 1000PF 2KV X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1210Y102KBFAT4XCT-ND 720-VJ1210Y102KBFAT4XDKR-ND VJ1210Y102KBFAT4X
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers