Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210A471MXGAT5Z

Description
470pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
470pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210A471MXGAT5ZTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A471MXGAT5ZTR-ND
Ceramic Capacitors 720-VJ1210A471MXGAT5ZTR-ND
470pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

470pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210A471MXGAT5ZDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 1KV NP0 1210

CAP CER 470PF 1KV NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210A471MXGAT5ZCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A471MXGAT5ZCT-ND
Ceramic Capacitors 720-VJ1210A471MXGAT5ZCT-ND
CAP CER 470PF 1KV NP0 1210

CAP CER 470PF 1KV NP0 1210

Buy Now Datasheet
Ceramic Capacitors - VJ1210A471MXGAT5Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210A471MXGAT5Z
Ceramic Capacitors VJ1210A471MXGAT5Z
CAP CER 470PF 1KV NP0 1210

CAP CER 470PF 1KV NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1210A471MXGAT5ZTR-ND 720-VJ1210A471MXGAT5ZDKR-ND VJ1210A471MXGAT5Z
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - C11AH101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1248395P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers