Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210A222JXGAT5Z

Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1039-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1039-6-ND
Ceramic Capacitors 720-1039-6-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1039-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1039-2-ND
Ceramic Capacitors 720-1039-2-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1039-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1039-1-ND
Ceramic Capacitors 720-1039-1-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.2nF 1kV Capacitor
60-VJ1210A222JXGAT5Z
SMD 2.2nF 1kV Capacitor 60-VJ1210A222JXGAT5Z
Ceramic Capacitor, 2.2nF, 1kV, ±5%, C0G, 1210 SMD Product overview: VJ1210A222JXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210A222JXGAT5Z can be used for catalog matching and distributor lookup.

Ceramic Capacitor, 2.2nF, 1kV, ±5%, C0G, 1210 SMD Product overview: VJ1210A222JXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210A222JXGAT5Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1042039-VJ1210A222JXGAT5Z - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1042039-VJ1210A222JXGAT5Z
Capacitors - Ceramic Capacitors 1042039-VJ1210A222JXGAT5Z
Win Source Part Number: 1042039-VJ1210A222JX GAT5Z Category: Capacitors>Ceramic Capacitors Series: VJ HVArc Guard™ Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.067" (1.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 12101A222JAT2A; C1210C222JCGACTU; C1210C222JDGACTU; C1210C222J2GACTU; 12105A222JAT2A; 12102A222JAT2A; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Other Names: 2266-VJ1210A222JXGAT 5Z,720-1039-6,720-10 39-2,720-1039-1 Base Product Number: VJ1210

Win Source Part Number: 1042039-VJ1210A222JXGAT5Z
Category: Capacitors>Ceramic Capacitors
Series: VJ HVArc Guard™
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.067" (1.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): 12101A222JAT2A; C1210C222JCGACTU; C1210C222JDGACTU; C1210C222J2GACTU; 12105A222JAT2A; 12102A222JAT2A;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Other Names: 2266-VJ1210A222JXGAT5Z,720-1039-6,720-1039-2,720-1039-1
Base Product Number: VJ1210

Buy Now Datasheet
Ceramic Capacitors - VJ1210A222JXGAT5Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210A222JXGAT5Z
Ceramic Capacitors VJ1210A222JXGAT5Z
CAP CER 2200PF 1KV C0G/NP0 1210

CAP CER 2200PF 1KV C0G/NP0 1210

Supplier's Site Datasheet
Cap, 2200Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Vishay - 62AC8699 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Vishay
62AC8699
Cap, 2200Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Vishay 62AC8699
CAP, 2200PF, 1 KV, 5%, C0G/NP0, 1210; Capacitance:2200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:HVArc Guard VJ Series; Operating RoHS Compliant: Yes

CAP, 2200PF, 1 KV, 5%, C0G/NP0, 1210; Capacitance:2200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:HVArc Guard VJ Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1039-6-ND 720-1039-2-ND 60-VJ1210A222JXGAT5Z 1042039-VJ1210A222JXGAT5Z VJ1210A222JXGAT5Z 62AC8699
Product Name Ceramic Capacitors Ceramic Capacitors SMD 2.2nF 1kV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers