Vishay Precision Group Ceramic Capacitors VJ1210A103JXAAT

Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1815-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1815-2-ND
Ceramic Capacitors 720-1815-2-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1815-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1815-6-ND
Ceramic Capacitors 720-1815-6-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1815-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1815-1-ND
Ceramic Capacitors 720-1815-1-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1210; Capacitance Vishay - 07J8568 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1210; Capacitance Vishay
07J8568
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1210; Capacitance Vishay 07J8568
CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, 1210; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, 1210; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 50V, Mlcc, 1210 Rohs Compliant Vishay - 69AH3604 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 1210 Rohs Compliant Vishay
69AH3604
Cap, 10000Pf, 50V, Mlcc, 1210 Rohs Compliant Vishay 69AH3604
CAP, 10000PF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1815-2-ND 720-1815-6-ND 07J8568 69AH3604
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1210; Capacitance Vishay Cap, 10000Pf, 50V, Mlcc, 1210 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - M30U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers