Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210A103FXAAT

Description
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1401-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1401-6-ND
Ceramic Capacitors 720-1401-6-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1401-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1401-2-ND
Ceramic Capacitors 720-1401-2-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1401-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1401-1-ND
Ceramic Capacitors 720-1401-1-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727967 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727967
MLCCs - Multilayer Ceramic Capacitors 2727967
Vishay VJ1210A103FXAAT

Vishay VJ1210A103FXAAT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727968P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727968P
MLCCs - Multilayer Ceramic Capacitors 2727968P
Vishay VJ1210A103FXAAT

Vishay VJ1210A103FXAAT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727968 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727968
MLCCs - Multilayer Ceramic Capacitors 2727968
Vishay VJ1210A103FXAAT

Vishay VJ1210A103FXAAT

Supplier's Site
Ceramic Capacitors - VJ1210A103FXAAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210A103FXAAT
Ceramic Capacitors VJ1210A103FXAAT
CAP CER 10000PF 50V C0G/NP0 1210

CAP CER 10000PF 50V C0G/NP0 1210

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1210, Full Reel; Capacitance Vishay - 07J8862 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1210, Full Reel; Capacitance Vishay
07J8862
Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1210, Full Reel; Capacitance Vishay 07J8862
CERAMIC CAPACITOR 0.01UF 50V, C0G, 1%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, C0G, 1%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 50V, 1%, C0G/np0, 1210; Capacitance Vishay - 62AC8697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 1%, C0G/np0, 1210; Capacitance Vishay
62AC8697
Cap, 0.01Μf, 50V, 1%, C0G/np0, 1210; Capacitance Vishay 62AC8697
CAP, 0.01µF, 50V, 1%, C0G/NP0, 1210; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 1%, C0G/NP0, 1210; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 50V, Mlcc, 1210 Rohs Compliant Vishay - 29AK8815 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 1210 Rohs Compliant Vishay
29AK8815
Cap, 10000Pf, 50V, Mlcc, 1210 Rohs Compliant Vishay 29AK8815
CAP, 10000PF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1401-6-ND 720-1401-2-ND 2727967 VJ1210A103FXAAT 07J8862 62AC8697 29AK8815
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1210, Full Reel; Capacitance Vishay Cap, 0.01Μf, 50V, 1%, C0G/np0, 1210; Capacitance Vishay Cap, 10000Pf, 50V, Mlcc, 1210 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details