Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210A102KXEAT

Description
1000pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210A102KXEATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A102KXEATCT-ND
Ceramic Capacitors 720-VJ1210A102KXEATCT-ND
1000pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210A102KXEATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A102KXEATDKR-ND
Ceramic Capacitors 720-VJ1210A102KXEATDKR-ND
1000pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210A102KXEATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210A102KXEATTR-ND
Ceramic Capacitors 720-VJ1210A102KXEATTR-ND
1000pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 500V, C0G, 10%, 1210, Full Reel; Capacitance Vishay - 07J8861 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 500V, C0G, 10%, 1210, Full Reel; Capacitance Vishay
07J8861
Ceramic Capacitor 1000Pf 500V, C0G, 10%, 1210, Full Reel; Capacitance Vishay 07J8861
CERAMIC CAPACITOR 1000PF 500V, C0G, 10%, 1210, FULL REEL; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 500V, C0G, 10%, 1210, FULL REEL; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1210A102KXEATCT-ND 720-VJ1210A102KXEATDKR-ND 07J8861
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 500V, C0G, 10%, 1210, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 380LX151M250H012 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers