1000pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
1000pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
1000pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
CAP, 1000PF, 1.5KV, MLCC, 1210; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HVArc Guard Series; Qualification:-RoHS Compliant: Yes
CAP, 1000PF, 1.5KV, MLCC, 1210; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HVArc Guard Series; Qualification:-RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1210A102JXRAT5ZCT-ND | 720-VJ1210A102JXRAT5ZDKR-ND | 35M6989 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 1.5Kv, Mlcc, 1210; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |