Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y822KXBMP

Description
8200pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y822KXBMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y822KXBMP-ND
Ceramic Capacitors VJ1206Y822KXBMP-ND
8200pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1206Y822KXBMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206Y822KXBMP
Capacitors - Ceramic Capacitors VJ1206Y822KXBMP
CAP CER 8200PF 100V X7R 1206

CAP CER 8200PF 100V X7R 1206

Supplier's Site
Capacitor,ceramic,8.2Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 48C6874 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,8.2Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
48C6874
Capacitor,ceramic,8.2Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 48C6874
Capacitor,Ceramic,8. 2nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,8.2nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - VJ1206Y822KXBMP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y822KXBMP
Ceramic Capacitors VJ1206Y822KXBMP
CAP CER 8200PF 100V X7R 1206

CAP CER 8200PF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ1206Y822KXBMP-ND VJ1206Y822KXBMP 48C6874 VJ1206Y822KXBMP
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,8.2Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB202K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers