6800pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 6800PF 50V X7R 1206
CAP CER 6800PF 50V X7R 1206
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206Y682KXAMP-ND | VJ1206Y682KXAMP | VJ1206Y682KXAMP |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |