Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y563JXAAC

Description
0.056µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.056µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y563JXAAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y563JXAAC-ND
Ceramic Capacitors VJ1206Y563JXAAC-ND
0.056µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.056µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y563JXAAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y563JXAAC
Ceramic Capacitors VJ1206Y563JXAAC
CAP CER 0.056UF 50V X7R 1206

CAP CER 0.056UF 50V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ1206Y563JXAAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206Y563JXAAC
Capacitors - Ceramic Capacitors VJ1206Y563JXAAC
CAP CER 0.056UF 50V X7R 1206

CAP CER 0.056UF 50V X7R 1206

Supplier's Site
Capacitor,ceramic,56Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 48C6285 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
48C6285
Capacitor,ceramic,56Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 48C6285
Capacitor,Ceramic,56 nF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,56nF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ1206Y563JXAAC-ND VJ1206Y563JXAAC VJ1206Y563JXAAC 48C6285
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,56Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - M15U822M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers