Vishay Intertechnology, Inc. SMD 0.47uF 25V Capacitor VJ1206Y474KXXMT

Description
Cap Ceramic 0.47uF 25V X7R 10% Pad SMD 1206 150°C T/R Product overview: VJ1206Y474KXXMT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y474KXXMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.47uF 25V X7R 10% Pad SMD 1206 150°C T/R Product overview: VJ1206Y474KXXMT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y474KXXMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.47uF 25V Capacitor
60-VJ1206Y474KXXMT
SMD 0.47uF 25V Capacitor 60-VJ1206Y474KXXMT
Cap Ceramic 0.47uF 25V X7R 10% Pad SMD 1206 150°C T/R Product overview: VJ1206Y474KXXMT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y474KXXMT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 25V X7R 10% Pad SMD 1206 150°C T/R Product overview: VJ1206Y474KXXMT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y474KXXMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1206Y474KXXMT - 938675-VJ1206Y474KXXMT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206Y474KXXMT
938675-VJ1206Y474KXXMT
Ceramic Capacitors - VJ1206Y474KXXMT 938675-VJ1206Y474KXXMT
Manufacturer: Vishay Win Source Part Number: 938675-VJ1206Y474KXX MT Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: 0.47 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1813-6, 720-1813-2, 720-1813-1, VJ1206Y474KXXMT-ND

Manufacturer: Vishay
Win Source Part Number: 938675-VJ1206Y474KXXMT
Series: VJ
Operating Temperature Range: -55°C ~ 150°C
Features: 0.47 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1206
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-1813-6, 720-1813-2, 720-1813-1, VJ1206Y474KXXMT-ND

Buy Now Datasheet
Ceramic Capacitors - 720-1813-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1813-1-ND
Ceramic Capacitors 720-1813-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1813-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1813-6-ND
Ceramic Capacitors 720-1813-6-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1813-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1813-2-ND
Ceramic Capacitors 720-1813-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Vishay - 48C6124 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Vishay
48C6124
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Vishay 48C6124
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.47Uf, 25V, X7R, 1206; Capacitance Vishay - 07J2963 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 25V, X7R, 1206; Capacitance Vishay
07J2963
Capacitor Ceramic 0.47Uf, 25V, X7R, 1206; Capacitance Vishay 07J2963
CAPACITOR CERAMIC 0.47UF, 25V, X7R, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 25V, X7R, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ1206Y474KXXMT 938675-VJ1206Y474KXXMT 720-1813-1-ND 720-1813-6-ND 48C6124 07J2963
Product Name SMD 0.47uF 25V Capacitor Ceramic Capacitors - VJ1206Y474KXXMT Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Vishay Capacitor Ceramic 0.47Uf, 25V, X7R, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers