CAP CER 0.47UF 50V X7R 1206
CAP CER 0.47UF 50V X7R 1206
CAP CER 0.47UF 50V X7R 1206
Vishay VJ1206Y474KXATW1BC
Vishay VJ1206Y474KXATW1BC
Vishay VJ1206Y474KXATW1BC
CAP, 0.47µF, 50V, 10%, X7R, 1206; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
CAP, 0.47UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y474KXATW1BCTR-ND | 720-VJ1206Y474KXATW1BCDKR-ND | 2727966P | 62AC8694 | 69AH3600 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 0.47Μf, 50V, 10%, X7R, 1206; Capacitance Vishay | Cap, 0.47Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |