Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y473KXBMP

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y473KXBMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y473KXBMP-ND
Ceramic Capacitors VJ1206Y473KXBMP-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y473KXBMP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y473KXBMP
Ceramic Capacitors VJ1206Y473KXBMP
CAP CER 0.047UF 100V X7R 1206

CAP CER 0.047UF 100V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ1206Y473KXBMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206Y473KXBMP
Capacitors - Ceramic Capacitors VJ1206Y473KXBMP
CAP CER 0.047UF 100V X7R 1206

CAP CER 0.047UF 100V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206Y473KXBMP-ND VJ1206Y473KXBMP VJ1206Y473KXBMP
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details