0.047µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.047µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.047µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:47000pF;
CAP, 0.047µF, 50V, 10%, X7R, 1206; Capacitance:47000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1325DKR-ND | BC1325TR-ND | 58J7677 | 62AC8691 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Vishay | Cap, 0.047Μf, 50V, 10%, X7R, 1206; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |