Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y472MXAMP

Description
4700pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y472MXAMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y472MXAMP-ND
Ceramic Capacitors VJ1206Y472MXAMP-ND
4700pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,4.7Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 48C5932 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
48C5932
Capacitor,ceramic,4.7Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 48C5932
Capacitor,Ceramic,4. 7nF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,4.7nF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ1206Y472MXAMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206Y472MXAMP
Capacitors - Ceramic Capacitors VJ1206Y472MXAMP
CAP CER 4700PF 50V X7R 1206

CAP CER 4700PF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206Y472MXAMP-ND 48C5932 VJ1206Y472MXAMP
Product Name Ceramic Capacitors Capacitor,ceramic,4.7Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX153K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers