The Vishay MLCC X7R capacitor with a capacitance of 4700 pF and a voltage rating of 500 V is designed for high-voltage applications. It features a robust construction that helps prevent surface arc-over, enhancing reliability in demanding environments. The capacitor operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±10%. It utilizes a wet build process and a Noble Metal Electrode (NME) system, ensuring excellent performance and stability. The part is RoHS compliant, making it suitable for environmentally conscious designs. This component is ideal for use in power supplies, DC/DC converters, and voltage multipliers.
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, MLCC, X7R, 4700PF, 500V, 1206; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HVArc Guard VJ Series; Qualification:- RoHS Compliant: Yes
CAP, MLCC, X7R, 4700PF, 500V, 1206; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HVArc Guard VJ Series; Qualification:- RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1031-6-ND | 720-1031-1-ND | 83AH3509 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X7R, 4700Pf, 500V, 1206; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |