Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y472KXEAC

Description
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y472KXEACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y472KXEACTR-ND
Ceramic Capacitors 720-VJ1206Y472KXEACTR-ND
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y472KXEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y472KXEACDKR-ND
Ceramic Capacitors 720-VJ1206Y472KXEACDKR-ND
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y472KXEACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y472KXEACCT-ND
Ceramic Capacitors 720-VJ1206Y472KXEACCT-ND
4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2507699 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2507699
MLCCs - Multilayer Ceramic Capacitors 2507699
Vishay VJ1206Y472KXEAC

Vishay VJ1206Y472KXEAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2507699P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2507699P
MLCCs - Multilayer Ceramic Capacitors 2507699P
Vishay VJ1206Y472KXEAC

Vishay VJ1206Y472KXEAC

Supplier's Site
Cap, 4700Pf, 500V, 10%, X7R, 1206; Capacitance Vishay - 62AC8688 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 500V, 10%, X7R, 1206; Capacitance Vishay
62AC8688
Cap, 4700Pf, 500V, 10%, X7R, 1206; Capacitance Vishay 62AC8688
CAP, 4700PF, 500V, 10%, X7R, 1206; Capacitance:4700pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 500V, 10%, X7R, 1206; Capacitance:4700pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 500V, Mlcc, 1206 Rohs Compliant Vishay - 69AH3596 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 500V, Mlcc, 1206 Rohs Compliant Vishay
69AH3596
Cap, 4700Pf, 500V, Mlcc, 1206 Rohs Compliant Vishay 69AH3596
CAP, 4700PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 4700PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206Y472KXEACTR-ND 720-VJ1206Y472KXEACDKR-ND 2507699 62AC8688 69AH3596
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4700Pf, 500V, 10%, X7R, 1206; Capacitance Vishay Cap, 4700Pf, 500V, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SVL035MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers