0.39µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Capacitor,Ceramic,39
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ1206Y394KXAAT-ND | 48C5786 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,390Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.3900 microF |