Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y392MXJCW1BC

Description
3900pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3900pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y392MXJCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
3900pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

3900pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y392MXJCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
3900pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

3900pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y392MXJCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
3900pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

3900pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y392MXJCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y392MXJCW1BC
Ceramic Capacitors VJ1206Y392MXJCW1BC
CAP CER 3900PF 16V X7R 1206

CAP CER 3900PF 16V X7R 1206

Supplier's Site Datasheet
Cap, 3900Pf, 16V, Mlcc, 1206 Rohs Compliant Vishay - 69AH3595 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 16V, Mlcc, 1206 Rohs Compliant Vishay
69AH3595
Cap, 3900Pf, 16V, Mlcc, 1206 Rohs Compliant Vishay 69AH3595
CAP, 3900PF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 3900PF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206Y392MXJCW1BCTR-ND 720-VJ1206Y392MXJCW1BCDKR-ND VJ1206Y392MXJCW1BC 69AH3595
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 3900Pf, 16V, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 104PPA122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details