Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y391JBGAT4X

Description
390pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
390pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y391JBGAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y391JBGAT4X-ND
Ceramic Capacitors VJ1206Y391JBGAT4X-ND
390pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

390pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ1206Y391JBGAT4X-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details