Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y334KXXTW1BC

Description
0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y334KXXTW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y334KXXTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y334KXXTW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 25V X7R 1206

CAP CER 0.33UF 25V X7R 1206

Buy Now Datasheet
Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Vishay - 58J7498 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Vishay
58J7498
Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Vishay 58J7498
CAPACITOR CERAMIC 0.33UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Vishay - 88M8707 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Vishay
88M8707
Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Vishay 88M8707
CAPACITOR CERAMIC 0.33UF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Case Size:1206RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Uf, 25V, Mlcc, 1206 Rohs Compliant Vishay - 69AH3594 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 25V, Mlcc, 1206 Rohs Compliant Vishay
69AH3594
Cap, 0.33Uf, 25V, Mlcc, 1206 Rohs Compliant Vishay 69AH3594
CAP, 0.33UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.33UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206Y334KXXTW1BCCT-ND 720-VJ1206Y334KXXTW1BCDKR-ND 58J7498 88M8707 69AH3594
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Vishay Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Vishay Cap, 0.33Uf, 25V, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers