CAP CER 0.33UF 25V X7R 1206
High voltage handling capability. Ideal for snubber and surge suppression applications
Capacitance = 330nF
Voltage = 25V dc
Package/Case = 1206
Dielectric = X7R
Tolerance = ±10%
Dimensions = 3.2 x 1.6 x 1.7mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.7mm
Series = VJ
High voltage handling capability. Ideal for snubber and surge suppression applications
Capacitance = 330nF
Voltage = 25V dc
Package/Case = 1206
Dielectric = X7R
Tolerance = ±10%
Dimensions = 3.2 x 1.6 x 1.7mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.7mm
Series = VJ
Delivery on production packaging - Reel. This product is non-returnable.
0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Acme Chip Technology Co., Limited | RS Components, Ltd. | DigiKey | DigiKey | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | VJ1206Y334KXXAT | 6476857 | 720-VJ1206Y334KXXATTR-ND | 720-VJ1206Y334KXXATDKR-ND |
Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | |
Technology | Single-Layer | Multilayer | ||
Applications | General Purpose; General Purpose | General Purpose | General Purpose | |
Capacitance Type | Fixed | Fixed | ||
Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |