CAP, 0.22UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y224KXBTW1BCTR-ND | 69AH3590 |
| Product Name | Ceramic Capacitors | Cap, 0.22Uf, 100V, Mlcc, 1206 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |