Vishay Intertechnology, Inc. Ceramic Capacitors - VJ1206Y224KXAAT VJ1206Y224KXAAT

Description
Manufacturer: Vishay Win Source Part Number: 902581-VJ1206Y224KXA AT Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1810-6, VJ1206Y224KXAAT-ND, 720-1810-2, 720-1810-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902581-VJ1206Y224KXA AT Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1810-6, VJ1206Y224KXAAT-ND, 720-1810-2, 720-1810-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y224KXAAT - 902581-VJ1206Y224KXAAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206Y224KXAAT
902581-VJ1206Y224KXAAT
Ceramic Capacitors - VJ1206Y224KXAAT 902581-VJ1206Y224KXAAT
Manufacturer: Vishay Win Source Part Number: 902581-VJ1206Y224KXA AT Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1810-6, VJ1206Y224KXAAT-ND, 720-1810-2, 720-1810-1

Manufacturer: Vishay
Win Source Part Number: 902581-VJ1206Y224KXAAT
Series: VJ
Operating Temperature Range: -55°C ~ 150°C
Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1206
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-1810-6, VJ1206Y224KXAAT-ND, 720-1810-2, 720-1810-1

Buy Now Datasheet
Ceramic Capacitors - 720-1810-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1810-6-ND
Ceramic Capacitors 720-1810-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1810-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1810-2-ND
Ceramic Capacitors 720-1810-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1810-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1810-1-ND
Ceramic Capacitors 720-1810-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.22uF 50V Capacitor
60-VJ1206Y224KXAAT
SMD 0.22uF 50V Capacitor 60-VJ1206Y224KXAAT
Cap Ceramic 0.22uF 50V X7R 10% Pad SMD 1206 150°C T/R Product overview: VJ1206Y224KXAAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y224KXAAT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 50V X7R 10% Pad SMD 1206 150°C T/R Product overview: VJ1206Y224KXAAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y224KXAAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Vj Series, 0.22 F, 10%, X7R, 50 V, 1206 [3216 Metric] Vishay - 48C4740 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 0.22 F, 10%, X7R, 50 V, 1206 [3216 Metric] Vishay
48C4740
Multilayer Ceramic Capacitor, Vj Series, 0.22 F, 10%, X7R, 50 V, 1206 [3216 Metric] Vishay 48C4740
Multilayer Ceramic Capacitor, VJ Series, 0.22 - F, - 10%, X7R, 50 V, 1206 [3216 Metric]

Multilayer Ceramic Capacitor, VJ Series, 0.22 - F, - 10%, X7R, 50 V, 1206 [3216 Metric]

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 902581-VJ1206Y224KXAAT 720-1810-6-ND 720-1810-2-ND 60-VJ1206Y224KXAAT 48C4740
Product Name Ceramic Capacitors - VJ1206Y224KXAAT Ceramic Capacitors Ceramic Capacitors SMD 0.22uF 50V Capacitor Multilayer Ceramic Capacitor, Vj Series, 0.22 F, 10%, X7R, 50 V, 1206 [3216 Metric] Vishay
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G331J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details