Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y223KXBMC

Description
0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y223KXBMCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y223KXBMCTR-ND
Ceramic Capacitors 720-VJ1206Y223KXBMCTR-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y223KXBMCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y223KXBMCDKR-ND
Ceramic Capacitors 720-VJ1206Y223KXBMCDKR-ND
CAP CER 0.022UF 100V X7R 1206

CAP CER 0.022UF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y223KXBMCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y223KXBMCCT-ND
Ceramic Capacitors 720-VJ1206Y223KXBMCCT-ND
CAP CER 0.022UF 100V X7R 1206

CAP CER 0.022UF 100V X7R 1206

Buy Now Datasheet
Capacitor,ceramic,22Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 48C4638 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
48C4638
Capacitor,ceramic,22Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 48C4638
Capacitor,Ceramic,22 nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,22nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1206Y223KXBMCTR-ND 720-VJ1206Y223KXBMCDKR-ND 48C4638
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,22Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers