Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y222KXAPW1BC

Description
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y222KXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y222KXAPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y222KXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 2200Pf, 50V, 10%, X7R, 1206; Capacitance Vishay - 62AC8673 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 10%, X7R, 1206; Capacitance Vishay
62AC8673
Cap, 2200Pf, 50V, 10%, X7R, 1206; Capacitance Vishay 62AC8673
CAP, 2200PF, 50V, 10%, X7R, 1206; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 50V, 10%, X7R, 1206; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,2200Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J7213 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2200Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J7213
Capacitor,ceramic,2200Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J7213
Capacitor,Ceramic,22 00pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,2200pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206Y222KXAPW1BCTR-ND 720-VJ1206Y222KXAPW1BCDKR-ND 62AC8673 58J7213
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 50V, 10%, X7R, 1206; Capacitance Vishay Capacitor,ceramic,2200Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details