Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y222KXACW1BC

Description
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1318TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1318TR-ND
Ceramic Capacitors BC1318TR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1318CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1318CT-ND
Ceramic Capacitors BC1318CT-ND
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1318DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1318DKR-ND
Ceramic Capacitors BC1318DKR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0022uF 50V Capacitor
60-VJ1206Y222KXACW1BC
SMD 0.0022uF 50V Capacitor 60-VJ1206Y222KXACW1BC
Cap Ceramic 0.0022uF 50V X7R 10% Pad SMD 1206 125°C T/R Product overview: VJ1206Y222KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y222KXACW1B C can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 50V X7R 10% Pad SMD 1206 125°C T/R Product overview: VJ1206Y222KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y222KXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1206Y222KXACW1BC - 853823-VJ1206Y222KXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206Y222KXACW1BC
853823-VJ1206Y222KXACW1BC
Ceramic Capacitors - VJ1206Y222KXACW1BC 853823-VJ1206Y222KXACW1BC
Manufacturer: Vishay Win Source Part Number: 853823-VJ1206Y222KXA CW1BC Series: VJ Features: 2200 pF Ceramic Capacitor Package: Reel - TR Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 1206B222K500BT, 1206B222K500CT, BC1318CT-NDR, 1206B222K500NT, 225211441222, 2252 114 41222, BC1318TR-NDR, BC1318CT, BC1318DKR, BC1318TR

Manufacturer: Vishay
Win Source Part Number: 853823-VJ1206Y222KXACW1BC
Series: VJ
Features: 2200 pF Ceramic Capacitor
Package: Reel - TR
Family Name: VJ1206
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1206B222K500BT, 1206B222K500CT, BC1318CT-NDR, 1206B222K500NT, 225211441222, 2252 114 41222, BC1318TR-NDR, BC1318CT, BC1318DKR, BC1318TR

Buy Now Datasheet
Capacitor Ceramic 2200Pf, 50V, X7R, 10%, 1206; Capacitance Vishay - 58J7212 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf, 50V, X7R, 10%, 1206; Capacitance Vishay
58J7212
Capacitor Ceramic 2200Pf, 50V, X7R, 10%, 1206; Capacitance Vishay 58J7212
CAPACITOR CERAMIC 2200PF, 50V, X7R, 10%, 1206; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF, 50V, X7R, 10%, 1206; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1318TR-ND BC1318DKR-ND 60-VJ1206Y222KXACW1BC 853823-VJ1206Y222KXACW1BC 58J7212
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.0022uF 50V Capacitor Ceramic Capacitors - VJ1206Y222KXACW1BC Capacitor Ceramic 2200Pf, 50V, X7R, 10%, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Polymer - 337XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers