Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y221KXACW1BC

Description
220pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1809-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1809-1-ND
Ceramic Capacitors 720-1809-1-ND
220pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1809-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1809-2-ND
Ceramic Capacitors 720-1809-2-ND
220pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1809-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1809-6-ND
Ceramic Capacitors 720-1809-6-ND
220pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 220Pf, 50V, 10%, X7R, 1206; Capacitance Vishay - 62AC8672 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 10%, X7R, 1206; Capacitance Vishay
62AC8672
Cap, 220Pf, 50V, 10%, X7R, 1206; Capacitance Vishay 62AC8672
CAP, 220PF, 50V, 10%, X7R, 1206; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 220PF, 50V, 10%, X7R, 1206; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,220Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J7182 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J7182
Capacitor,ceramic,220Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J7182
Capacitor,Ceramic,22 0pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,220pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1809-1-ND 720-1809-6-ND 62AC8672 58J7182
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 50V, 10%, X7R, 1206; Capacitance Vishay Capacitor,ceramic,220Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details