Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y183KLEAJ32

Description
0.018µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y183KLEAJ32TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y183KLEAJ32TR-ND
Ceramic Capacitors 720-VJ1206Y183KLEAJ32TR-ND
0.018µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.018µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y183KLEAJ32 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y183KLEAJ32
Ceramic Capacitors VJ1206Y183KLEAJ32
CAP CER 18000 PF 500V X7R 1206 P

CAP CER 18000 PF 500V X7R 1206 P

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 720-VJ1206Y183KLEAJ32TR-ND VJ1206Y183KLEAJ32
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details