Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y183JLLAJ32

Description
0.018µF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.018µF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y183JLLAJ32TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y183JLLAJ32TR-ND
Ceramic Capacitors 720-VJ1206Y183JLLAJ32TR-ND
0.018µF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.018µF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 720-VJ1206Y183JLLAJ32TR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers