1800pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 1800PF 50V X7R 1206
Capacitor,Ceramic,18
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206Y182JXACW1BC-ND | VJ1206Y182JXACW1BC | 58J7088 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,1800Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |