0.15µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.15UF 25V X7R 1206
CAP CER 0.15UF 25V X7R 1206
Capacitor,Ceramic,15
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206Y154MXXMC-ND | VJ1206Y154MXXMC | VJ1206Y154MXXMC | 48C4056 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,150Nf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |