0.15µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
0.15µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
0.15µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Capacitor,Ceramic,15
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y154KXXTW1BCCT-ND | 720-VJ1206Y154KXXTW1BCDKR-ND | 58J7049 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,150000Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |