0.015µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.015UF 50V X7R 1206
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ1206Y153MXAMC-ND | VJ1206Y153MXAMC |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF |