0.015µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Capacitor,Ceramic,15
CAP CER 0.015UF 16V X7R 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206Y153KXJCW1BC-ND | 58J7018 | VJ1206Y153KXJCW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,15000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF |