Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y153KXEAT

Description
0.015µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y153KXEATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y153KXEATTR-ND
Ceramic Capacitors 720-VJ1206Y153KXEATTR-ND
0.015µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y153KXEATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y153KXEATDKR-ND
Ceramic Capacitors 720-VJ1206Y153KXEATDKR-ND
0.015µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y153KXEATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y153KXEATCT-ND
Ceramic Capacitors 720-VJ1206Y153KXEATCT-ND
0.015µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ1206Y153KXEATTR-ND 720-VJ1206Y153KXEATDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M20U154M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details